Edmund Optics Inc. Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color... | |
| Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an... | |
| Gigabit Ethernet Output 5 Megapixel Resolution Available Color and Monochrome Options Up to 12 Bit Output The JAI series of cameras with Gigabit Ethernet interface is one of the fastest... | |
| High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon USB 2.0 Camera is a lightweight, cost effective... | |
| High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are... | |
| Ideal Analog Replacement Up to 2/3" Maximum Sensors Up to 70 fps 32MB of Onboard Memory The AVT Manta GigE Cameras are an excellent choice for entry into using the... | |
| Small Form Factor Firewire.b Interface Low Cost Up to 120fps AVT's Guppy Pro line of cameras bring high quality imaging at a low price point. Perfect for any number of... | |
| Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to... | |
| Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO USB 2.0 cameras are equipped with a host of features... | |
| Up to 205fps on a 1/3" Sensor Up to 16 Megapixel Resolution on a 35mm Sensor Includes Image Capture Software and SDK AVT Prosilica GE Series GigE Cameras are compact,... |