Edmund Optics Inc. Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| Affordable 30 Watt Illuminator (#38-940) provides intense cool uniform light under 4-position intensity controls (off, low, medium, high). Accepts a variety of fiber optics and accessories. Providing 10,000 footcandles of... | |
| 0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150... | |
| 2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long... | |
| 300mW/cm2 Illumination at 365nm Compact 19.6mm Diameter Body Multiple Timer Settings: 5, 10, 15, or 20 Seconds, or CW The Handheld UV LED Curing Spot Light is a portable,... | |
| 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. | |
| 65mm Coverage at 300mm Working Distance M6 Thread for Mounting Variable Intensity and Strobed Options AI High Intensity LED Spot Lights are designed for applications requiring intense, structured illumination. Ideal... | |
| 6X Brighter than a 60W Incandescent Floodlight Low Power Consumption Flicker-Free LED Illumination LED illuminators feature a long lifespan and provide flicker and shadow free diffuse illumination absent of hotspots. | |
| Bright, Uniform Illumination over Field of View Built-In Dust Cover Protects Internal Beamsplitter Ideal for Inspecting Highly Reflective Objects AI Diffuse Axial LED Illuminators are ideal for inspecting highly reflective... | |
| Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High... | |
| Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of... | |
| DC-Regulated Power Supply Less Than 0.5% Low Output Power Ripple Less Than 0.4% Remote Intensity Control from 0-5V DC Analog 200 to 10,000 Hours Lamp Life The DC-950H is a... | |
| Diffuse Fluorescent Lighting for Demanding Applications Versatile Mounting Options 10 to 100% Variable Intensity Control The Hemilite Spherical Fluorescent Vision Illuminator is designed for use in machine vision applications where... | |
| Direct Replacement for 150W Halogen Illuminators 50% Power Savings Compared To Halogen Source More than 60,000 Hour LED Lifetime For Use with Fiber Optic Light Guides SugarCube LED Illuminators have... | |
| Even Illumination with Short Working Distance Thin Profile Allows Easy Integration Ideal for Inspecting Highly Reflective Objects CCS Flat Dome Illuminators are ultra-thin (10mm) shadowless light sources that are ideal... | |
| For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full,... | |
| High Contrast, Silhouetted Images Highly Diffuse, Even Light Distribution Ideal for Line Scan Camera Applications Used in 2D Vision Systems Backlighting is a machine vision lighting method that provides a... | |
| High Intensity Cold Light Precise Positioning with Safe, Comfortable Handling Included 0.46" Diameter x 26" Length Gooseneck Fiber Optic Light Guide Created to replace standard stereo-microscope illuminators and offer equal... | |
| High Power White LEDs with 780 Lumen Output Variable Intensity in 15 Discreet Steps Sturdy Housing Perfect for Lab or Factory Use Designed to be the ideal replacement to traditional... | |
| Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are... | |
| Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable... | |
| Ideal for Visually Enhancing Surface Defects Useful for Front or Back Illumination 5" Versions Have Variable Intensity AI Darkfield LED Illuminators are ideal for visually enhancing surface defects. LED intensity... | |
| IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode... | |
| On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access... | |
| Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime... | |
| Suitable for High Speed Line Scan Inspections Superior Illumination Uniformity Available in Red and White Outputs High Brightness LED Line Scan Illuminators are uniquely suited for high-speed vision inspection applications. | |
| Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing... | |
| Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine... |