Edmund Optics Inc. 40mm Diameter Germanium Window, Uncoated NT68-739

Description
Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.
Description
Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
40mm Diameter Germanium Window, Uncoated
NT68-739
40mm Diameter Germanium Window, Uncoated NT68-739
Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm Minimal Chromatic Aberration Due to Low Dispersion Ideal for Infrared Applications Requiring Rugged Optics TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.
  • Uncoated or with AR Coatings Designed for 3-12µm or 8-12µm
  • Minimal Chromatic Aberration Due to Low Dispersion
  • Ideal for Infrared Applications Requiring Rugged Optics

TECHSPEC® Germanium (Ge) Windows are available off-the-shelf with two anti-reflection coating options: 3 - 12µm for mid-infrared or broadband multi-spectral applications, or 8 - 12µm for thermal imaging applications. Due to its high index of refraction (around 4.0 from 2 - 14µm), an anti-reflection coating is recommended on these germanium windows for sufficient transmission in the region of interest. Germanium is subject to thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop Hardness of germanium (780) is approximately twice that of magnesium fluoride, making it ideal for infrared applications requiring rugged optics.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-739
Product Name 40mm Diameter Germanium Window, Uncoated
Window Type Plane
Window Material Germanium
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 40 mm (1.57 inch)
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-254-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Square
View Details