Edmund Optics Inc. B270 Window, 12.5mm Diameter, MgF2 Coating NT32-948

Description
Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.
Description
Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
B270 Window, 12.5mm Diameter, MgF2 Coating
NT32-948
B270 Window, 12.5mm Diameter, MgF2 Coating NT32-948
Large Selection of Sizes Available Uncoated or with a MgF2 Anti-Reflection Coating Custom Sizes Available for Volume OEM Requirements TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.
  • Large Selection of Sizes
  • Available Uncoated or with a MgF2 Anti-Reflection Coating
  • Custom Sizes Available for Volume OEM Requirements

TECHSPEC® B270 Windows are ideal for commercial applications requiring a thin substrate. Available uncoated or with a MgF2 Anti-Reflection coating, these windows are often used as a protective element between two environments. Custom sizes are available for volume OEM quantities and custom coatings to meet your application requirements, please contact our Sales Department for details.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT32-948
Product Name B270 Window, 12.5mm Diameter, MgF2 Coating
Window Type Plane
Window Material B270
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 31.75 mm Diameter, 1.00 mm Thick - SAW26 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details