Edmund Optics Inc. Datasheets for Safety Gloves
Safety gloves are personal protective equipment worn over the hands to protect users from adverse processes or environments. They come in a variety of designs to support their breadth of utility.
Safety Gloves: Learn more
| Product Name | Notes |
|---|---|
| These cleanroom gloves are available in ISO 5 (Class 100) and Class 1000 styles, in sizes medium through extra-large. Ideal for critical environment work, they are made of 100% nitrile... | |
| These cleanroom gloves are available in ISO 5 (Class 100) and powder-free (lab/pharmaceutical) styles, in sizes medium through extra-large. These gloves provide contamination free handling when working with small parts,... | |
| These gloves offer excellent electrostatic discharge (ESD) properties while ensuring the highest levels of cleanliness. Constructed of flexible, moisture-absorbent stretch nylon and carbon filament fibers, these gloves permit high levels... | |
| These nylon knit gloves feature a micro-foam polyurethane dipped palm to provide better grip and protection from snags. Open knit back allows air-flow to hand, insuring greater comfort. Highly flexible... | |
| 5mil and 8mil Thick Versions Snag and Puncture Resistant ESD Safe Blue nitrile gloves (not cleanroom) offer easy identification and are available in 5mil and rugged 8mil thickness. They are... |