Edmund Optics Inc. Datasheets for Color Filters
Color filters include a wide range of filter types that are distinguished by their specific color spectrums and wavelengths, as well as their Schott glass compositions.
Color Filters: Learn more
| Product Name | Notes |
|---|---|
| 75mm x 75 mm x 0.1mm Dimensions Visible and Infrared (IR) Filters Offered IR Filters Have No Transmittance from 400 - 700nm Originally designed for photographic use, Kodak Wratten Filters... | |
| High Saturation Dichroic Type Matrix of Sizes and Sets Precision Glass Substrate Ideal for machine vision, dichroic filters are commonly used for color separation and contrast enhancement applications. Provided in... | |
| Highest Transmission and Lowest Haze of Available Transparent Plastics At Least 25-50 Times Greater Abrasion Resistance than Similar Plastics Resistant to All Types of Chemicals and Solvents (Acetone, Acids, Alkali... | |
| Reflects Stated Color While Transmitting Remaining Visible Spectrum Ideal for Color Separation Applications Precision BK7 Substrates Our Reflective Dichroic Color Filters are designed to be used at a 45° angle... | |
| UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave... | |
| UV, VIS, IR Ranges Circular and Square Sizes Available An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum... |