Edmund Optics Inc. 25mm Dia. x 3mm Thickness ZnSe Window, 8-12μm Coating NT68-501

Description
Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
Description
Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia. x 3mm Thickness ZnSe Window, 8-12μm Coating
NT68-501
25mm Dia. x 3mm Thickness ZnSe Window, 8-12μm Coating NT68-501
Low Dispersion Available Uncoated or AR Coated for 3 - 12µm Ideal for Thermal Imaging, FLIR, and Medical Systems TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.
  • Low Dispersion
  • Available Uncoated or AR Coated for 3 - 12µm
  • Ideal for Thermal Imaging, FLIR, and Medical Systems

TECHSPEC® Zinc Selenide (ZnSe) Windows are ideal for a wide variety of infrared applications including thermal imaging, FLIR, and medical systems. This chemically vapor deposited material has wide usage in high power CO2 laser systems because of its low absorption coefficient and high resistance to thermal shock. Zinc selenide (ZnSe) is a relatively soft material that scratches easily and it is not recommended in harsh environments because its Knoop Hardness is only 120. When handling, apply uniform pressure and wear Latex finger cots or gloves to prevent contamination.Note: Special care should be taken when handling Zinc Selenide as it is a toxic material. Always wear rubber or plastic gloves to avoid risk of contamination.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-501
Product Name 25mm Dia. x 3mm Thickness ZnSe Window, 8-12μm Coating
Window Type Plane
Window Material CVD Laser Grade ZnSe
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Fiber Laser Protective Window, Fused Silica, 30 mm, 5.0 mm Thick, 1030-1090 nm - 632830-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details