Edmund Optics Inc. Window 5" x 7" Size 3mm Thickness, AR Coating NT43-973

Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Window 5" x 7" Size 3mm Thickness, AR Coating
NT43-973
Window 5" x 7" Size 3mm Thickness, AR Coating NT43-973
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
  • High Transmission
  • Eliminate Back Reflections and Reduce Glare
  • Available in Sizes Ranging from 1" x 1" to 10" x 12"

TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT43-973
Product Name Window 5" x 7" Size 3mm Thickness, AR Coating
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-127-031-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Square
View Details
Optical Window, Sapphire, 10.0 mm Diameter, 1.00 mm Thick - SAW14 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details