Edmund Optics Inc. 12W Green Monochromatic Lamp (7" x 7" Window) NT38-033

Description
Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W and 16W lamps contain two uncoated fluorescent bulbs, while the 6W lamp contains one U-shaped bulb. Cosmetic imperfections on the window may exist but they do not affect performance.The green light of these lamps enhances the contrast of interference rings, and helps eliminate eye fatigue. Each window is composed of two plastic sheets, one diffusing white sheet, and one transparent green sheet which passes only the green 546.1nm line of the mercury spectrum. Each Green Monochromatic Lamp is tilted forward at a 120° angle of diffusion, allowing uniform illumination over the surface of interest, and can be suspended with a chain for various mounting configurations.
Description
Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W and 16W lamps contain two uncoated fluorescent bulbs, while the 6W lamp contains one U-shaped bulb. Cosmetic imperfections on the window may exist but they do not affect performance.The green light of these lamps enhances the contrast of interference rings, and helps eliminate eye fatigue. Each window is composed of two plastic sheets, one diffusing white sheet, and one transparent green sheet which passes only the green 546.1nm line of the mercury spectrum. Each Green Monochromatic Lamp is tilted forward at a 120° angle of diffusion, allowing uniform illumination over the surface of interest, and can be suspended with a chain for various mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12W Green Monochromatic Lamp (7" x 7" Window)
NT38-033
12W Green Monochromatic Lamp (7" x 7" Window) NT38-033
Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W and 16W lamps contain two uncoated fluorescent bulbs, while the 6W lamp contains one U-shaped bulb. Cosmetic imperfections on the window may exist but they do not affect performance.The green light of these lamps enhances the contrast of interference rings, and helps eliminate eye fatigue. Each window is composed of two plastic sheets, one diffusing white sheet, and one transparent green sheet which passes only the green 546.1nm line of the mercury spectrum. Each Green Monochromatic Lamp is tilted forward at a 120° angle of diffusion, allowing uniform illumination over the surface of interest, and can be suspended with a chain for various mounting configurations.
  • Ideal for Viewing Brewsters Fringes and Newtons Rings
  • Greater Visibility than Helium Type Lighting
  • Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward)

Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W and 16W lamps contain two uncoated fluorescent bulbs, while the 6W lamp contains one U-shaped bulb. Cosmetic imperfections on the window may exist but they do not affect performance.The green light of these lamps enhances the contrast of interference rings, and helps eliminate eye fatigue. Each window is composed of two plastic sheets, one diffusing white sheet, and one transparent green sheet which passes only the green 546.1nm line of the mercury spectrum. Each Green Monochromatic Lamp is tilted forward at a 120° angle of diffusion, allowing uniform illumination over the surface of interest, and can be suspended with a chain for various mounting configurations.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT38-033
Product Name 12W Green Monochromatic Lamp (7" x 7" Window)
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Cleartran ZnS Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material ZnS
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, 425-675 nm - FSW14AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details