TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Windows |
| Product Number | NT49-631 |
| Product Name | 1/4-Wave N-BK7 Window 10mm Sq. VIS-NIR Coating |
| Window Type | Plane |
| Window Material | BK7 Glass |
| Window Shape | Square |
| Thickness | 2 mm (0.0787 inch) |