Edmund Optics Inc. Window 4" x 4" Size 1mm Thickness, AR Coating NT48-929

Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Window 4" x 4" Size 1mm Thickness, AR Coating
NT48-929
Window 4" x 4" Size 1mm Thickness, AR Coating NT48-929
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
  • High Transmission
  • Eliminate Back Reflections and Reduce Glare
  • Available in Sizes Ranging from 1" x 1" to 10" x 12"

TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-929
Product Name Window 4" x 4" Size 1mm Thickness, AR Coating
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-254-030-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, 425-675 nm - FSW14AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details