Edmund Optics Inc. Datasheets for Telecentric Lenses
Telecentric lenses are used to provide images independent of an object’s distance, or to prevent wide ranges of angles of incidence. There are three basic types of telecentric lenses: object-space, image-space, and double telecentric.
Telecentric Lenses: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Iris Varies Output Intensity Increases Edge Contrast Use With 1/4" Light Guides or 0.312" LEDs View Video for Additional Information The TECHSPEC® Telecentric Backlight Illuminator uses optics to direct... | |
| Available for 1064nm, 633nm and 532nm laser sources High damage threshold tested Ideal for material processing and laser scanning applications Telecentric F-Theta lenses enhance laser scanning systems by providing a... | |
| Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them... | |
| Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and... | |
| Long Working Distances Allow for Integration into Machine Vision Measurement Systems Compact Design and Long Parfocal Length Simplifies Mounting Tube Available for Use with C-Mount Cameras Mitutoyo Telecentric Objectives are... | |
| Manual Iris Ideal for Measurement Applications 1.0X - 0.4X Telecentric Range Telecentric lenses yield constant magnification over a range of working distances, virtually eliminating viewing angle error. The 55mm focal... |