Edmund Optics Inc. Datasheets for UV Filters
Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum.
UV Filters: Learn more
| Product Name | Notes |
|---|---|
| A virtually transparent flexible polyester filter made from a deep-dyed PET material to absorb ultraviolet rays. The material allows less than 10% transmission below 390 nanometers. 0.04mm thickness. | |
| Optical grade UV filters are offered in unmounted versions or in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be... | |
| Ideal for 200-700nm Sources Optical Densities Ranging from 0.3 to 3.0 Our TECHSPEC® UV-VIS reflective neutral density (ND) filters are spectrally flat from 200 to 700nm and feature outstanding parallelism... | |
| Kits Available for Our Bandpass Interference Filters Visible and Near-Infrared Versions Popular 12.5mm and 25mm Mounted Diameter Options Bandpass Interference Filters are used extensively in a variety of biotech, biomedical,... | |
| Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them... | |
| UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave... | |
| UV, VIS, IR Ranges Circular and Square Sizes Available An optical bandpass filter has a transmission band surrounded by two blocking bands that allow only a portion of the spectrum... |