Edmund Optics Inc. 50mm Diameter, Zinc Sulfide Cleartran Window, 3-12μm AR NT64-147

Description
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.
Description
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Diameter, Zinc Sulfide Cleartran Window, 3-12μm AR
NT64-147
50mm Diameter, Zinc Sulfide Cleartran Window, 3-12μm AR NT64-147
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.
  • Cleartran™ Grade Zinc Sulfide Substrate
  • Low Absorption and Low Scatter from 0.4 - 12µm
  • Available Uncoated or 3 - 12µm Broadband AR Coated Option

TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT64-147
Product Name 50mm Diameter, Zinc Sulfide Cleartran Window, 3-12μm AR
Window Type Plane
Window Material Zinc Sulfide, Cleartran™ or Broadband Equivalent
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, 430-700 nm - 05QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Brewster Windows - WINB-160-030-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details