Edmund Optics Inc. 36" x 48" Acrylic Argon/KTP Window NT64-495

Description
Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.
Description
Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
36" x 48" Acrylic Argon/KTP Window
NT64-495
36" x 48" Acrylic Argon/KTP Window NT64-495
Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.
  • Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources
  • Excellent Visible Light Transmission
  • High Optical Densities at Design Wavelengths

Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT64-495
Product Name 36" x 48" Acrylic Argon/KTP Window
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-031-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, Sapphire, 10.0 mm Diameter, 1.00 mm Thick - SAW14 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details