Edmund Optics Inc. Datasheets for Magnifiers
Magnifiers enlarge the appearance of objects when viewed through a lens. These facilitate the inspection of fine details and the assembly of small components.
Magnifiers: Learn more
| Product Name | Notes |
|---|---|
| These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic... | |
| These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows... | |
| Unique optical system allows you to view at 2X, 3X, 4X or 5X by simply moving extra lenses into place. Features an adjustable padded headband and a flip-up frame so... | |
| Up to seven different powers are available in one tool when using the 3 lenses individually or in combination for a range from 3X-12X. DCX optical glass elements are mounted... | |
| American-Made New and Improved Optical Design Edmund Designed and Engineered Clear Base Admits Light High Power, Wide Field Excellent for determining paper quality and ink absorption. Ideal for proofreaders. The... | |
| Edmund Designed and Engineered Offers Wide, Flat, Distortion-Free Field Hastings Triplets are the most popular high-power magnifiers available today because their unique three-element design provides the ultimate in distortion-free, color-correct... | |
| Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out... | |
| Extra Long Eye Relief Acid-Resistant Base Wide, Flat Field of View Easy to pick up, even while wearing rubber gloves, this is the perfect magnifier for industrial uses. Design provides... | |
| New Improved Design / Extra Long Eye Relief Edmund Designed and Engineered Over 1" of Working Distance Under the Lens Cell Excellent Clarity and Sharpness to Lens Edge 220° Cutaway... |