Edmund Optics Inc. 50mm Diameter, Zinc Sulfide Cleartran Window, Uncoated NT66-203

Description
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.
Description
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50mm Diameter, Zinc Sulfide Cleartran Window, Uncoated
NT66-203
50mm Diameter, Zinc Sulfide Cleartran Window, Uncoated NT66-203
Cleartran™ Grade Zinc Sulfide Substrate Low Absorption and Low Scatter from 0.4 - 12µm Available Uncoated or 3 - 12µm Broadband AR Coated Option TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.
  • Cleartran™ Grade Zinc Sulfide Substrate
  • Low Absorption and Low Scatter from 0.4 - 12µm
  • Available Uncoated or 3 - 12µm Broadband AR Coated Option

TECHSPEC® Zinc Sulfide Cleartran™ Windows are manufactured from a water-free, multi-spectral grade of zinc sulfide that has low absorption and scatter properties over its broad transmission range of 0.4 - 12µm. Like our TECHSPEC® Zinc Selenide Windows, Zinc Sulfide is a chemically vapor deposited material which is commonly used in thermal imaging. With its excellent transmission properties in the visible and infrared, Cleartran™ is the material of choice for systems that have both visible and mid-wave or long-wave infrared sensors. It is slightly harder and more chemically resistant than zinc selenide.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT66-203
Product Name 50mm Diameter, Zinc Sulfide Cleartran Window, Uncoated
Window Type Plane
Window Material Zinc Sulfide, Cleartran™ or Broadband Equivalent
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick - 20SW8-180 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details