Edmund Optics Inc. Datasheets for Optical Diffusers
Optical diffusers scatter incident light, thereby reducing the sensitivity of a detection system to slight positional or angle changes in an incoming beam.
Optical Diffusers: Learn more
| Product Name | Notes |
|---|---|
| Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of... | |
| Diffusing Angles Ranging from 0.5 - 50° Fused Silica Substrate Offers 70% Transmission at 190nm Homogenous Light Distribution Standard Holographic Diffusers Also Available Holographic Diffusers are used to control the... | |
| Even, Diffuse Surface Ideal for Applications Utilizing UV Wavelengths Low Scatter Loss Soda Lime Glass Substrates Also Available TECHSPEC® UV Fused Silica Ground Glass Diffusers are comprised of high tolerance,... | |
| Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination... |