Edmund Optics Inc. Datasheets for Mirror Mounts
Mirror mounts are used to hold and support mirrors of all sizes and shapes.
Mirror Mounts: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Kinematic Mirror Mount attaches to a post or other components via 1/4-20 tap hole in base. Kinematic movement with two fine 80-pitch screws permits 7° tilt movement in two... | |
| Ideal for use in restricted spaces. This miniature straight mirror mount offers a 1.0" mounting surface. Includes fine resolution (64-pitch) angular adjustment screws. Available with or without a 22mm x... | |
| Mount offers 1.00" square mounting surface with fine resolution (64-pitch) angular adjustment screws. Available with or without a 22mm x 22mm, 1/4 wave first surface mirror. Ideal for restricted spaces. | |
| Mount offers a 1.50" square mounting surface. Two stainless steel fine resolution (64-pitch) adjustment screws allow precise tilting of the mounting surface in two directions. Available with or without a... | |
| Straight mount offers a 1.50" square mounting surface. Two stainless steel fine-resolution (64-pitch) mounting screws allow precise tilting of this mounting surface in two directions. Unit features various sized mounting... | |
| These angle mounts offer 3" and 4.5" square mounting surfaces. Two fine resolution (64-pitch) adjustment screws enable the mounting surface to be precisely tilted. These mounts have an angle base,... | |
| This mirror mount offers a 6" square mounting surface with (25) 1/4-20 mounting holes. Three fine resolution (64-pitch) screws provide precise tilting of the mounting surface in two directions. | |
| 4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror... | |
| Ball Pivot and Fine Pitch Screws Provide Pitch and Roll 50% Greater Resolution than Micrometer Adjustments These mounts provide highly stable kinematic movement. Two axis tilt (pitch and roll) is... | |
| Interchangeable to Quickly Swap Optics Plate and Cube Beamsplitter Mount Options Anodized Aluminum Construction Adjustable Optical Mounts Also Available Designed to fit within the inner diameter of 25mm and 30mm... | |
| Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring... | |
| Two-Axis Tilt Control 25mm Square Mounting Surfaces Back or Top Screw Options Slotted or Threaded Based Options Black Anodized Aluminum These micro-sized Mirror Mounts are ideal for use in restricted... |