TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Windows |
| Product Number | NT64-038 |
| Product Name | 12.5mm Diameter, 1/4 Wave N-BK7 Window, 405nm V-Coat |
| Window Type | Plane |
| Window Material | BK7 Glass |
| Window Shape | Circular |
| Window Diameter, Side Length, or Rectangular Length | 12.5 mm (0.4921 inch) |
| Thickness | 3 mm (0.1181 inch) |