Edmund Optics Inc. 32mm Dia x 3mm Thickness, Potassium Bromide Window, Uncoated NT68-810

Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
32mm Dia x 3mm Thickness, Potassium Bromide Window, Uncoated
NT68-810
32mm Dia x 3mm Thickness, Potassium Bromide Window, Uncoated NT68-810
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
  • Excellent Transmission from 250nm 26µm
  • Good Resistance to Mechanical Shock
  • Ideal for FTIR Spectroscopy
  • Sodium Chloride (NaCl) Windows Also Available

Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-810
Product Name 32mm Dia x 3mm Thickness, Potassium Bromide Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-080-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details