Edmund Optics Inc. 15mm Dia. 1Wave Fused Silica Window, Uncoated NT45-310

Description
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.
Description
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15mm Dia. 1Wave Fused Silica Window, Uncoated
NT45-310
15mm Dia. 1Wave Fused Silica Window, Uncoated NT45-310
Available Uncoated or with Broadband Anti-Reflection Coatings Sizes Ranging from 5mm Diameter to 50mm Square Ideal for Cost Sensitive Broadband Applications TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.
  • Available Uncoated or with Broadband Anti-Reflection Coatings
  • Sizes Ranging from 5mm Diameter to 50mm Square
  • Ideal for Cost Sensitive Broadband Applications

TECHSPEC® 1λ UV Fused Silica Windows are precision manufactured using UV-grade synthetic fused silica. In addition to superior transmission, the synthetic fused silica of these optical windows exhibit higher thermal properties, exceptional purity, and excellent environmental durability for demanding applications.These optical windows are designed for use in optical systems to separate two environments while passing a particular spectral range between them. Applications include laser set-ups (i.e. at Brewsters angle), emitter/detector protection devices (such as in spectrophotometers), and imaging systems involving ultraviolet wavelengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT45-310
Product Name 15mm Dia. 1Wave Fused Silica Window, Uncoated
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-160-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details