Edmund Optics Inc. 5mm Diameter, 1/4 Wave N-BK7 Window, 1064nm V-Coat NT49-145

Description
<0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.
Description
<0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Diameter, 1/4 Wave N-BK7 Window, 1064nm V-Coat
NT49-145
5mm Diameter, 1/4 Wave N-BK7 Window, 1064nm V-Coat NT49-145
<0.25% Reflection at Design Wavelength Coatings Available for HeNe and Nd:YAG Laser Sources Precision N-BK7 Substrate Also Available Uncoated, MgF2 Coated and VIS 0° Coated TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.
  • <0.25% Reflection at Design Wavelength
  • Coatings Available for HeNe and Nd:YAG Laser Sources
  • Precision N-BK7 Substrate
  • Also Available Uncoated, MgF2 Coated and VIS 0° Coated

TECHSPEC® 1/4λ N-BK7 Laser-Line Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Anti-reflection coatings provide <0.25% reflection at the coating's design wavelengths.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT49-145
Product Name 5mm Diameter, 1/4 Wave N-BK7 Window, 1064nm V-Coat
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 5 mm (0.1969 inch)
Thickness 2 mm (0.0787 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Parallel, Nano-Textured UV Fused Silica, 12.7 mm, λ/10, 500-1100 nm - 05Q20RAR.L - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 500-1100 nm
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Sapphire Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details