Edmund Optics Inc. 1/4-Wave N-BK7 Window 20mm Dia. VIS 0 Coating NT47-519

Description
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
Description
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/4-Wave N-BK7 Window 20mm Dia. VIS 0 Coating
NT47-519
1/4-Wave N-BK7 Window 20mm Dia. VIS 0 Coating NT47-519
1/4λ Surface Accuracy Broadband Anti-Reflection Coating Options Available Custom Coatings and Sizes Available for Volume OEM Quantities Also Available with Laser-Line V-Coats TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.
  • 1/4λ Surface Accuracy
  • Broadband Anti-Reflection Coating Options Available
  • Custom Coatings and Sizes Available for Volume OEM Quantities
  • Also Available with Laser-Line V-Coats

TECHSPEC® 1/4λ N-BK7 Precision Windows are ideally suited for industrial and low power laser applications. The high tolerance design yields minimal beam distortion and scatter. Broadband coating options extend the range of these precision windows through the visible and near-infrared spectra.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT47-519
Product Name 1/4-Wave N-BK7 Window 20mm Dia. VIS 0 Coating
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 20 mm (0.7874 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick - MGW12 - Newport MKS
Specs
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details