Edmund Optics Inc. 10mm Dia. 1/20 Wave Fused Silica Window, 1064nm Laser V-Coat NT65-859

Description
266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.
Description
266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10mm Dia. 1/20 Wave Fused Silica Window, 1064nm Laser V-Coat
NT65-859
10mm Dia. 1/20 Wave Fused Silica Window, 1064nm Laser V-Coat NT65-859
266nm, 355nm, 532nm and 1064nm Options Available Low Auto-Fluorescence High Damage Threshold TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.
  • 266nm, 355nm, 532nm and 1064nm Options Available
  • Low Auto-Fluorescence
  • High Damage Threshold

TECHSPEC® 1/20λ High Power Laser-Line Windows feature a high efficiency, high damage threshold V-coating to maximize transmission at the design wavelength. Damage thresholds ranging from 2 - 5J/cm2 allow for easy integration into most Nd:YAG laser systems. The coating is deposited on a precision excimer grade UV grade fused silica substrate for excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For custom coating options or 30 arcminute wedged versions, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT65-859
Product Name 10mm Dia. 1/20 Wave Fused Silica Window, 1064nm Laser V-Coat
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Sapphire Optical Window, 12.70 mm Diameter, 2.00 mm Thick - 05SW8-180 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details