Edmund Optics Inc. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| High Accuracy, Compact Designs Easy to Use Integrated Motor and Controller Easily Configurable in X-Y and X-Y-Z Configurations These computer controlled High Precision Motorized Stage Systems offer four travel distances... | |
| High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean... | |
| High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® | |
| Pre-Assembled Z-Axis Configuration High Accuracy and Rigidity Compatible with 30mm, 40mm, 70mm and 125mm TECHSPEC® Crossed-Roller Bearing Translation Stages TECHSPEC® Crossed-Roller Bearing Pre-Assembled Z-Axis Translation Stages combine our TECHSPEC® Single... |