Edmund Optics Inc. Datasheets for Z-Axis Stages
Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required.
Z-Axis Stages: Learn more
| Product Name | Notes |
|---|---|
| High Accuracy, Stiffness and Load Capacity Mechanically Compatible with our TECHSPEC® Stages Class 100 (ISO 5) Cleanroom Compatible Fine Micrometer Movement Locking Screw on Stages Our newly developed precision TECHSPEC® | |
| Pre-Assembled Z-Axis Configuration High Accuracy and Rigidity Compatible with 30mm, 40mm, 70mm and 125mm TECHSPEC® Crossed-Roller Bearing Translation Stages TECHSPEC® Crossed-Roller Bearing Pre-Assembled Z-Axis Translation Stages combine our TECHSPEC® Single... |