Edmund Optics Inc. 5mm Diameter Metalized Sapphire Window, Uncoated NT65-894

Description
Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be soldered or bonded directly into your opto-mechanical assembly allowing you to create a hermetic seal. Hermetically sealed optics are used in a variety of applications ranging from infrared imaging systems to medical devices. The chrome, nickel and gold metalized layers meet the MIL-STD-883 solderability standard. For OEM requirements, custom edge metalization of other IR materials such as germanium and zinc sulfide is available. Please contact our Sales Department for details.
Description
Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be soldered or bonded directly into your opto-mechanical assembly allowing you to create a hermetic seal. Hermetically sealed optics are used in a variety of applications ranging from infrared imaging systems to medical devices. The chrome, nickel and gold metalized layers meet the MIL-STD-883 solderability standard. For OEM requirements, custom edge metalization of other IR materials such as germanium and zinc sulfide is available. Please contact our Sales Department for details.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Diameter Metalized Sapphire Window, Uncoated
NT65-894
5mm Diameter Metalized Sapphire Window, Uncoated NT65-894
Precision Sapphire Substrate Solderable Metalized Edge Greater than 80% Transmission from 0.4-5.5 Micron TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be soldered or bonded directly into your opto-mechanical assembly allowing you to create a hermetic seal. Hermetically sealed optics are used in a variety of applications ranging from infrared imaging systems to medical devices. The chrome, nickel and gold metalized layers meet the MIL-STD-883 solderability standard. For OEM requirements, custom edge metalization of other IR materials such as germanium and zinc sulfide is available. Please contact our Sales Department for details.
  • Precision Sapphire Substrate
  • Solderable Metalized Edge
  • Greater than 80% Transmission from 0.4-5.5 Micron

TECHSPEC® Metalized Windows are created by applying thin layers of chrome, nickel and gold around the edge of a sapphire window. This metalized edge creates a surface that can be soldered or bonded directly into your opto-mechanical assembly allowing you to create a hermetic seal. Hermetically sealed optics are used in a variety of applications ranging from infrared imaging systems to medical devices. The chrome, nickel and gold metalized layers meet the MIL-STD-883 solderability standard. For OEM requirements, custom edge metalization of other IR materials such as germanium and zinc sulfide is available. Please contact our Sales Department for details.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT65-894
Product Name 5mm Diameter Metalized Sapphire Window, Uncoated
Window Type Plane
Window Material Optical Sapphire (Al
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-508-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Square
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details