Edmund Optics Inc. Datasheets for Plate Beamsplitters
Plate beamsplitters are semi-mirrors, which reflect part of the incident energy (absorb a relatively small part) and transmit the rest. Some are neutral and some are spectrally selective.
Plate Beamsplitters: Learn more
| Product Name | Notes |
|---|---|
| Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When... | |
| Insensitive to Input Beam Polarization High Damage Threshold Precision UV Fused Silica Substrate TECHSPEC® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds... | |
| Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available... | |
| Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low... | |
| Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption... | |
| Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any... | |
| Wire Grid Technology Reflects S-Polarized Light, Transmits P-Polarized Light Ideal for High Temperature Environments Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires adhered to a glass... |