Edmund Optics Inc. 25mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated NT68-807

Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated
NT68-807
25mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated NT68-807
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
  • Excellent Transmission from 250nm 26µm
  • Good Resistance to Mechanical Shock
  • Ideal for FTIR Spectroscopy
  • Sodium Chloride (NaCl) Windows Also Available

Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-807
Product Name 25mm Dia x 2mm Thickness, Potassium Bromide Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Laser Grade ZnSe Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Zinc Selenide; ZnSe
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick - SAW24 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details