Edmund Optics Inc. 5mm Diameter Magnesium Fluoride Window, Uncoated NT64-092

Description
Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.
Description
Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Diameter Magnesium Fluoride Window, Uncoated
NT64-092
5mm Diameter Magnesium Fluoride Window, Uncoated NT64-092
Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.
  • Excellent Transmission from 120nm to 7 Micron
  • Rugged and Durable
  • Resistant to Chemical Etching

TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT64-092
Product Name 5mm Diameter Magnesium Fluoride Window, Uncoated
Window Type Plane
Window Material MgF
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 5 mm (0.1969 inch)
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-160-030-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 425-675 nm - FSW10AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details