Edmund Optics Inc. Datasheets for Lens Holders
Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly.
Lens Holders: Learn more
| Product Name | Notes |
|---|---|
| Allows ±1.5mm Translation in X and Y Accepts Optics up to 15mm Thick 0.25mm Pitch for Fine Alignment of Components For breadboard based optical alignment or any situation where space... | |
| Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum,... | |
| Similar to Above Mounts, but with Additional Z-Axis Adjustment One Unit can Adjust Alignment and Spacing One Mount Replaces Three Stages Similar to our X-Y translating mounts but with the... | |
| Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring... |