Edmund Optics Inc. Datasheets for Parabolic Mirrors
Parabolic mirrors offer excellent correction of spherical aberration.
Parabolic Mirrors: Learn more
| Product Name | Notes |
|---|---|
| 1/8λ Surface Accuracy Pyrex® Substrate for Thermal Stability Variety of Coating Options Offered TECHSPEC® Precision Parabolic Mirrors are available in sizes ranging from 3" (76.2mm) to 16.25" (412.8mm) and are... | |
| Aluminum Substrate Mirrors Available in 15°, 30°, 45°, 60°, or 90° Off-Axis Options Aluminum and Gold Coating Options Unlike standard parabolic mirrors, Off-Axis Parabolic Metal Mirrors direct and focus incident... | |
| Circular Profile When Oriented at 45° Ideal for Redirecting Light Multiple Sizes and Coatings Offered Our TECHSPEC® 1/8λ Precision Elliptical Flat Mirrors are ideal for research and astronomical applications. Because... | |
| Precision Polished Substrate Protected Aluminum and Cold Mirror Coating Options Ideal for Highly Divergent Light Sources Precision Ellipsoidal Reflectors Also Available Precision Parabolic Reflectors are ideal for collimating a light... |