Edmund Optics Inc. IR Material Window 6" x 6", White NT32-807

Description
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.
Description
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Material Window 6" x 6", White
NT32-807
IR Material Window 6" x 6", White NT32-807
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.
  • Excellent Optics for Infrared Detectors
  • Minimal Absorption Loss from 8 - 14µm
  • Easily Cut to Size

Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT32-807
Product Name IR Material Window 6" x 6", White
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Rectangular Windows - WINR-254-127-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Rectangular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Calcium Fluoride, 25.4 mm Dia., 3.0 mm thick, Uncoated - 10CF30 - Newport MKS
Specs
Window Material Calcium Fluoride; IR Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details