Edmund Optics Inc. 24" x 36" Acrylic Nd:YAG/KTP Laser Window NT56-885

Description
Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.
Description
Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
24" x 36" Acrylic Nd:YAG/KTP Laser Window
NT56-885
24" x 36" Acrylic Nd:YAG/KTP Laser Window NT56-885
Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources Excellent Visible Light Transmission High Optical Densities at Design Wavelengths Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.
  • Designed for Use with Nd:YAG, CO2, KTP and Argon-Ion Sources
  • Excellent Visible Light Transmission
  • High Optical Densities at Design Wavelengths

Acrylic Laser Windows serve as ideal observation ports for machines or test benches that incorporate Nd:YAG, CO2, KTP, or Argon-Ion sources. With excellent visible light transmission and superb beam attenuation at specified design wavelengths, these Acrylic Laser Windows allow for in-situ process evaluation and quality assurance. The 1/8" substrate can be easily cut with a table saw, or drilled with high-speed carbide bits for a variety of mounting configurations.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT56-885
Product Name 24" x 36" Acrylic Nd:YAG/KTP Laser Window
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 40.0 mm, λ/10, 250-450 nm - FSW17AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Brewster Windows - WINB-254-030-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details