Edmund Optics Inc. Datasheets for Microscope Lenses and Objectives
Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy.
Microscope Lenses and Objectives: Learn more
| Product Name | Notes |
|---|---|
| Designed for a wide variety of applications, our commercial objectives are provided in both achromatic and plan designs. Using DIN standard, 0.7965" (20.1mm) dia. threads, 36 TPI, 55° Whitworth, these... | |
| Huygenian design consists of two plano-convex lenses positioned with both convex faces toward the object. Designed for use with low power achromatic objectives. Our entire line of eyepieces will fit... | |
| In response to continuing demand, Edmund Optics developed these eyepiece cell assemblies for OEM and system integration. The flexibility of the design makes these highly effective as either eyepieces or... | |
| Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut für Normung) 45mm standard and JIS (Japan Industrial... | |
| Reticles are clear glass discs marked with scales or patterns, which fit into microscope eyepieces at the internal real image plane. This is the intermediate image of the specimen/object under... | |
| Scaled reticles are designed to allow direct measurement capability for many standard microscopes. Because reticles that have not been scaled for the objective power of the microscope require the use... | |
| Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging... | |
| CentriTel Internal Focusing System for Constant Magnification Focuses from 590mm to 60mm with MX-Series Objectives Can be Equipped with Infinity-corrected Microscope Objectives Coaxial In-line Illuminator (Optional) for Reflective Objects CentriMax | |
| English and Metric Post Adapters Customizable Blank Disks Reducing Rings TECHSPEC 25mm and 30mm Cage System Plate Accessories are additional components for customizing a cage system. Reducing rings are used... | |
| Excellent for Astronomical Observation These popular eyepieces for astronomical observing, offer very wide, flat fields, excellent spherical and chromatic corrections, greater eye relief than Kellners, and freedom from scattered light. | |
| Full Prescription Data Available Long Eye Relief Apparent Field of 45° The RKE® line of eyepieces is one of our most popular designs. Originally produced for telescope use, over time... | |
| High Resolving Power Long Working Distance Compatible with Mitutoyo Microscopes and Accessories The EO Infinity-corrected objectives offer increased resolution when compared to Mitutoyos M Plan Apo series while maintaining long... | |
| Ideal for Brightfield Microscopy Ultra-Long Working Distances Reduce Risk of Specimen Damage Over 90% Transmission from 400 700nm Additional Olympus Infinity-Corrected Objectives Available Olympus Super Long Working Distance M-Plan Achromatic... | |
| Ideal for Brightfield, Darkfield, DIC, Fluorescence, or Polarization Microscopy Excellent Transmission in the UV High Numerical Apertures and Oil Immersion Options Available Additional Olympus Infinity-Corrected Objectives Available Olympus Plan Fluorite... | |
| Ideal for Brightfield, Darkfield, DIC, Fluorescence, or Polarization Microscopy Long Working Distances Reduce Risk of Specimen Damage Over 90% Transmission from 400 700nm Additional Olympus Infinity-Corrected Objectives Available Olympus Long... | |
| Ideal for Brightfield, Darkfield, or Fluorescence Microscopy Excellent Price-to-Performance Ratio Suitable for Introductory and Advanced Optical Microscopy Applications Additional Olympus Infinity-Corrected Objectives Available Olympus Plan Achromatic Objectives are designed for... | |
| Long Working Distance, 6mm for 100X Bright Field Inspection High Quality Plan Apochromat Design Good Color Reproducibility Flat Image Surface over Entire Field of View Mitutoyos objectives are world-renowned for... | |
| Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in... | |
| Long Working Distances Allow for Integration into Machine Vision Measurement Systems Small Size with Excellent Performance Long Working Distances Easily Integrates with C-Mount Cameras The Mitutoyo Compact Objectives are ideal... | |
| Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling... | |
| Multiple Configurations for Video/Photo/Visual Applications 3X Greater Magnification than Other Coaxial In-line Systems Highest Possible Long-Distance Resolution Focus from Infinity to 55mm Supplementary Focuser Available for CentriTel Capabilities Recognized as... | |
| New M Plan NIR HR and M Plan UV Objectives M Plan NIR HR Objectives Provide Increased Resolving Power M Plan UV Ojectives Corrected at 266nm and 550nm Mitutoyos objectives... | |
| New Motorized Version Available Manual Iris Objective Options Giving PMAG 0.58X 2.9X Clamp offers 1/4-20 mounting hole Optional DL or LDL Tubes Double Magnification InfiniMax is the newest addition to... | |
| New Motorized Version Available Telephoto, Macroscope or Microscope Capability Focuses from Infinity to 63mm Designed to meet demanding imaging applications, the KC (with all 5 objectives) microscope lens provides primary... | |
| Suitable for Non-Contact Optical Profiling Michelson (2.5X) and Mirau (10X, 20X, 50X, and 100X) Objectives Available Infinity Corrected 200mm Tube Lens Design Interferometry objectives are used in non-contact optical profile... | |
| Units Adjustable for Precision Alignment 36X, 52X and 74X Feature Adjustment for Tube Length and Cover Glass Finite Conjugate Design and RMS Threading Integrate Easily in Many Objective Setups Call... | |
| Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid series is a cost-effective complement to traditional Mitutoyo Long Working Distance... |