Edmund Optics Inc. IR Material Window 12" x 12", Translucent NT32-808

Description
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.
Description
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
IR Material Window 12" x 12", Translucent
NT32-808
IR Material Window 12" x 12", Translucent NT32-808
Excellent Optics for Infrared Detectors Minimal Absorption Loss from 8 - 14µm Easily Cut to Size Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.
  • Excellent Optics for Infrared Detectors
  • Minimal Absorption Loss from 8 - 14µm
  • Easily Cut to Size

Infrared (IR) Material Windows are molded in an extremely thin and flexible 0.457mm thickness, milky white plastic. The thin design consistent across the window surface, large apertures, and minimal thermal expansion coupled with low absorption from 8 - 14µm make them ideal for a range of infrared applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT32-808
Product Name IR Material Window 12" x 12", Translucent
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Thin BK7 Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 31.75 mm Diameter, 1.00 mm Thick - SAW26 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details