Edmund Optics Inc. Float Glass Window 49mm Diameter NT30-971

Description
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.
Description
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Float Glass Window 49mm Diameter
NT30-971
Float Glass Window 49mm Diameter NT30-971
Transmits Visible and Near Inrared Wavelengths Available Uncoated or with an Anti-Reflection Coating Variety of Sizes Available Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.
  • Transmits Visible and Near Inrared Wavelengths
  • Available Uncoated or with an Anti-Reflection Coating
  • Variety of Sizes Available

Float Glass Optical Windows are optical glass with polished faces that are relatively parallel and are typically used as a protective element between two environments. Float glass readily transmits visible and near-infrared wavelengths and can be used in a wide variety of applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT30-971
Product Name Float Glass Window 49mm Diameter
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-508-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Square
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 250-450 nm - FSW10AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details