Edmund Optics Inc. Window 2" Dia. 1mm Thickness, AR Coating NT48-926

Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
Description
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Window 2" Dia. 1mm Thickness, AR Coating
NT48-926
Window 2" Dia. 1mm Thickness, AR Coating NT48-926
High Transmission Eliminate Back Reflections and Reduce Glare Available in Sizes Ranging from 1" x 1" to 10" x 12" TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.
  • High Transmission
  • Eliminate Back Reflections and Reduce Glare
  • Available in Sizes Ranging from 1" x 1" to 10" x 12"

TECHSPEC® Anti-Reflection (AR) Coated High Efficiency Windows are coated on both sides with a Clear Display Anti-Reflection coating (CDAR™), reducing reflectance to less than 0.5%. Back reflections are virtually eliminated by the coating, so these windows offer improved readability when used in industrial displays or computer monitors. Their high transmission makes them ideal for many other optical applications.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-926
Product Name Window 2" Dia. 1mm Thickness, AR Coating
Window Type Plane
Wavelength Range 425 to 700 nm (4250 to 7000 Å)
Window Material Soda Lime Float Glass
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm - 20QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details