Edmund Optics Inc. Datasheets for Light Guides
Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic. Light guides are sometimes called light pipes (lightpipes).
Light Guides: Learn more
| Product Name | Notes |
|---|---|
| Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad... | |
| 360° Shadow-Free, Cool, Uniform Illumination Accepts Polarizer Accessories PVC-Covered Metal Sheathing Black Anodized Aluminum Housing 70% Typical Illuminator Coupling Efficiency Crimped Stainless Steel Terminations Glass Fibers with Ground and Polished... | |
| 70% Typical Illuminator Coupling Efficiency Cool, Uniform Illumination Crimped Stainless Steel Terminations Ground and Polished Glass Fibers Light guide adapters needed to mate with fiber optic illuminators.The correct adapater will... | |
| Excellent Transmission in the UV Hexagonal Aperture Maximizes Throughput Perfect for Non-Uniform Light Sources Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize... | |
| Fixed Focus and Adjustable Focus Lens Options Rugged Housing T-slot for Easy Mounting Often used in line scan camera systems for their compact design and their intense line of uniform... | |
| For use with Fiber Optic Illuminators High transmission glass fibers sheathed in PVC-covered monocoil; 3/4" and 1/2" guides sheathed in PVC-covered metal hose. The light guide ends are ground and... | |
| Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources... | |
| NA = 0.55 No Packing Fraction Loss Excellent UV Transmission Properties Higher Overall Transmission than Glass Bundles Our line of economically priced liquid light guides are ideal for visible and... | |
| Stay-Put Stainless Steel Gooseneck Mountable Aluminum Transition and PVC Monocoil Sheathing Mounting Accessory Available Light guide adapters needed to mate with fiber optic illuminators. | |
| Stay-Put Stainless Steel Gooseneck Single and Dual Branch Options Two separate illuminator specific series are available"they are not interchangeable. Please note that longer lengths tend not to be self-supporting. We... | |
| Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior... |