Edmund Optics Inc. 5mm Dia. Calcium Fluoride Window, Uncoated NT48-853

Description
Low Absorption, High Transmission UV Grade Calcium Fluoride Ideal for Applications Ranging from 250nm thru 7µm Low Index of Refraction Calcium fluoride is often used in spectroscopic windows and lenses due to its high transmission from 250nm to 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows manufactured from vacuum UV grade calcium fluoride are commonly found in cryogenically cooled thermal imaging systems.
Description
Low Absorption, High Transmission UV Grade Calcium Fluoride Ideal for Applications Ranging from 250nm thru 7µm Low Index of Refraction Calcium fluoride is often used in spectroscopic windows and lenses due to its high transmission from 250nm to 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows manufactured from vacuum UV grade calcium fluoride are commonly found in cryogenically cooled thermal imaging systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm Dia. Calcium Fluoride Window, Uncoated
NT48-853
5mm Dia. Calcium Fluoride Window, Uncoated NT48-853
Low Absorption, High Transmission UV Grade Calcium Fluoride Ideal for Applications Ranging from 250nm thru 7µm Low Index of Refraction Calcium fluoride is often used in spectroscopic windows and lenses due to its high transmission from 250nm to 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows manufactured from vacuum UV grade calcium fluoride are commonly found in cryogenically cooled thermal imaging systems.
  • Low Absorption, High Transmission UV Grade Calcium Fluoride
  • Ideal for Applications Ranging from 250nm thru 7µm
  • Low Index of Refraction

Calcium fluoride is often used in spectroscopic windows and lenses due to its high transmission from 250nm to 7µm. Its low absorption and high damage threshold makes it a popular choice for excimer laser optics. Calcium fluoride's low index or refraction allows it to be used without an anti-reflective coating. The Knoop hardness of calcium fluoride is 158.3. TECHSPEC® Calcium Fluoride (CaF2) Windows manufactured from vacuum UV grade calcium fluoride are commonly found in cryogenically cooled thermal imaging systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT48-853
Product Name 5mm Dia. Calcium Fluoride Window, Uncoated
Window Type Plane
Window Material Vacuum UV Grade CaF
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 5 mm (0.1969 inch)
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 1064 nm - 05QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details