Edmund Optics Inc. 75mm Diameter, BOROFLOAT™ Window, Uncoated NT43-894

Description
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.
Description
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
75mm Diameter, BOROFLOAT™ Window, Uncoated
NT43-894
75mm Diameter, BOROFLOAT™ Window, Uncoated NT43-894
Low Coefficient of Expansion Visible to Near Infrared Transmission High Resistance to Thermal Shock BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.
  • Low Coefficient of Expansion
  • Visible to Near Infrared Transmission
  • High Resistance to Thermal Shock

BOROFLOAT™ Borosilicate Windows are ideal for high temperature and harsh environment applications. Unlike common borosilicate that is drawn flat, BOROFLOAT™ is produced by a float technique that yields superior surface accuracy " typically 4 - 6λ per inch. BOROFLOAT™ is about three times more resistant to thermal shock than standard soda lime glass.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT43-894
Product Name 75mm Diameter, BOROFLOAT™ Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-127-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Square
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 12.7 mm, ≤λ/20, Uncoated - 05QW40-30 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details