Edmund Optics Inc. Datasheets for Digital and Video Microscopes
Digital and video microscopes are instruments that use digital technology to magnify images of objects. They include built-in cameras and a series of high-powered lenses that provide superior image quality and resolution.
Digital and Video Microscopes: Learn more
| Product Name | Notes |
|---|---|
| 10 200X and 500X Magnifications Available Polarizer, UV, VIS, and IR Models Measurement and Comparison Software Included USB Digital Microscopes provide a broad range of functionality, flexibility, and portability, while... | |
| Available in Standard and Right Angle Versions Magnification From 2.5X to 8.0X Max. Sensor Format 2/3" Magnification From 2.5X to 8.0X Direct Video C-Mount Coupling The InfiniProbe Video Microscope series... | |
| Available in Standard and Right Angle Versions Magnification Range from 0X to 8.0X Max. 2/3" Sensor Format Direct Video C-Mount Coupling No Adapters Required The InfiniProbe is available in a... | |
| Designed for M26 x 0.706mm Infinity-Corrected Objectives 2/3" Maximum Sensor Size In-Line illumination Port The Mitutoyo Video Microscope Unit (VMU) is used to connect infinity-corrected objectives to a C-mount camera... | |
| Simple C-Mount Connection to Infinity Corrected Objectives Compact Design for Simple Integration Into Systems 2/3 Max Sensor Size 14mm In-line Illumination Port M26 x 0.706mm Objective Threading The C-Mount Video... | |
| Video Adaptability for Most Microscopes Offer High Resolution and Precise Focusing Permit Variety of Magnifications Interchangeable"Shar e Video Cameras and Coupler with Many Different Microscopes High-resolution C-Mount coupler system enables... |