Edmund Optics Inc. Ultra-Thin N-BK7 Window 12.5mm Diameter, MgF NT66-194

Description
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.
Description
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Ultra-Thin N-BK7 Window 12.5mm Diameter, MgF
NT66-194
Ultra-Thin N-BK7 Window 12.5mm Diameter, MgF NT66-194
Ultra-Thin 0.20mm Thickness Precision N-BK7 Substrate Extremely Lightweight TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.
  • Ultra-Thin 0.20mm Thickness
  • Precision N-BK7 Substrate
  • Extremely Lightweight

TECHSPEC® Ultra-Thin N-BK7 Windows are our thinnest windows available and are at least 1/10 the thickness of our traditional N-BK7 windows. Their extremely thin designs make them ideal for both weight and size sensitive applications. Additionally, their high tolerance design yields minimal beam distortion and scatter. They are available uncoated or with a MgF2 anti-reflection coating. For custom sizes or coating options, please contact our Sales Department.Note: The Ultra-Thin N-BK7 Windows are very fragile. Handle these windows with care.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT66-194
Product Name Ultra-Thin N-BK7 Window 12.5mm Diameter, MgF
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-254-030-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, Parallel, UV Fused Silica, 25.4 mm, ≤λ/20, Uncoated - 10QW40-30 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details