Edmund Optics Inc. Datasheets for Laser Mirrors
Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Laser Mirrors: Learn more
| Product Name | Notes |
|---|---|
| >99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. | |
| Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics,... | |
| High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy... | |
| High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and... | |
| Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision... | |
| Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror... | |
| Over 95% Reflectance of Visible Laser Diode Light Ideal for Multiple Reflection Systems Coating Optimized for 633nm at 45° AOI These Visible Laser Diode Mirrors are specially coated to attain... | |
| Ti:Sapphire Wavelength Range (700 - 900nm) Low Surface Scatter Ultra-low Dispersion These Ultrafast Ti:Sapphire Laser Mirrors are ideal for use with the most common Ti:Sapphire wavelength range. Designed at 45° |