Edmund Optics Inc. Datasheets for Optical Prisms
Optical prisms are blocks of optical material with flat, polished sides that are arranged at precisely controlled angles to one another. They are used in optical systems to deflect or redirect beams of light. They can invert or rotate images, disperse light into component wavelengths, and separate states of polarization.
Optical Prisms: Learn more
| Product Name | Notes |
|---|---|
| <0.25% Reflection at Design Wavelength Coatings Available for HeNe, YAG, and Diode Sources Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® Laser-Line Right Angle Prisms are ideally suited... | |
| 355nm, 532nm and 1064nm Options Available High Damage Threshold Ray Deviation of 90° Additional Right Angle Prisms Available TECHSPEC® High Power Laser-Line Right Angle Prisms provide high damage thresholds ranging... | |
| 50% Reflection / 50% Transmission Beam Deviation Insensitive to Alignment Designed for Visible Wavelengths Penta Prism Beamsplitters are constructed by cementing a precision penta prism and a wedge prism together,... | |
| CaF2, Ge, and ZnSe Substrates Ray Deviation of 90° Ideal for Use with Collimated Sources Additional Infrared Optics Available Infrared (IR) Equilateral Prisms are available in three substrate... | |
| CaF2, Ge, and ZnSe Substrates Ray Deviation of 90° Ideal for Use with Collimated Sources Additional Infrared Optics Available Infrared (IR) Right Angle Prisms are available in three... | |
| Converts Elliptical Beam to Circular Anti-Reflection Coated for Common Diode Wavelengths Mounted and Unmounted Versions Available An anamorphic prism pair is used to expand a laser beam in one dimension. | |
| Deviates Line of Sight by 45° Combine with Schmidt Prism to Create Pechan Prism Penta Prisms Also Available Half-penta prisms are used to deviate the line of sight by 45° | |
| Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics,... | |
| Ideal for Beam Steering 0.5° - 15° Beam Deviation Options Available Uncoated or Anti-Reflection Coated Anamorphic Prism Pair Also Available Wedge prisms can be used individually to deviate a laser... | |
| Ideal for Broadband Applications Available with Aluminized and AR Coated Faces Sizes Ranging from 5 - 50mm Additional Right Angle Prism Options Available Right angle prisms are generally used to... | |
| Ideal for Light Dispersion Sizes Ranging from 5 - 50mm Available Uncoated or Anti-Reflection Coated Additional Equilateral Prism Options Available Equilateral prisms feature three equal 60° angles and are often... | |
| Ideal for Low Power Laser Sources Multiple BBAR Coatings Available Ray Deviation of 90° Featuring tight angle tolerances and a precision N-BK7 substrate, TECHSPEC® Broadband Anti-Reflection (BBAR) Coated Right Angle... | |
| Ideal for UV to NIR Beam Steering Applications Range of Beam Deviation Options Superior Surface Characteristics N-BK7 Versions Also Available Our TECHSPEC® Fused Silica Wedge Prisms provide a low coefficient... | |
| Image Rotation of 180° Left Handed Image Ideal for Rotation or Displaced Retroreflection Dove prisms have an unusual and very interesting characteristic " if you look through the prism and... | |
| Incident Light is Reflected Back to the Source 3 Arcsecond Beam Deviation Ideal for Alignment Also Available Mounted Corner cube retroreflectors are designed to reflect any ray or beam entering... | |
| Includes Our Most Popular Prisms Ideal for Optical Laboratories Wooden Storage Case Included Prisms are extremely useful optical components for refracting, reflecting, reverting, and inverting images. This kit includes our... | |
| Lateral Displacement of Beam Displaces Optical Axis Without Inverting Image Input and Output Beams Parallel to ±30 Arcseconds Beam Displacing Dove Prisms Also Available Rhomboid prisms are commonly used to... | |
| Ray Deviation of 45° Right Handed Image 5 Arcsecond Roof Angle Tolerance Combine with Half-Penta Prism to Create Pechan Prism Schmidt prisms are ideal for creating a right handed image... | |
| Ray Deviation of 60° If Coated Ideal as a Dispersion Prism if Uncoated Right Handed Image TECHSPEC® 30° - 60° - 90° Littrow Dispersion Prisms can be used for a... | |
| Ray Deviation of 90° Left Handed Image ±40 Arcceconds Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light... | |
| Ray Deviation of 90° Left Handed Image Available with Aluminized and AR Coated Faces Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths... | |
| Ray Deviation of 90° Left Handed Image High Refractive Index Material Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light... | |
| Ray Deviation of 90° Left Handed Image Low Arcsecond Angle Tolerance Additional Right Angle Prism Options Available Right angle prisms are generally used to bend image paths or redirect light... | |
| Ray Deviation of 90° Right Handed Image 6 Arcsecond Resolution Amici prisms, also called roof prisms or right angle roof prisms, revert and invert the image as well as bend... | |
| Ray Deviation of 90° Right Handed Image Ideal for Visual/ Video Applications Easily Integrates with Our C-Mount Components Designed for use with C-mount compatible hardware, our TECHSPEC® C-Mounted Penta Prism... | |
| Ray Deviation of 90° Right Handed Image Optical Tool for Defining a Right Angle Additional Penta Prism Options Available Penta prisms are five-sided prisms featuring a ray deviation of 90° |