Edmund Optics Inc. Datasheets for Filter Wheels
Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry.
Filter Wheels: Learn more
| Product Name | Notes |
|---|---|
| Holds Six or Twelve Filters Accepts 1" / 25mm or 1/2" / 12.5mm Diameters 12 Index Positions for Precise Movement Our filter wheels offer the flexibility of using up to... | |
| Six Position Filter Wheel Pre-Loaded with 1" Filters Neutral Density, Shortpass, Longpass, Dichroic and Bandpass Packages Available C-Mount Compatible Packages include our six position filter wheel assembly pre-loaded with some... | |
| USB or RS-232 Interface Bi-Directional Movement C-Mount and T-Mount Adapters Available These Motorized Filter Wheels are ideal for a number of automated applications requiring spectral selection or light intensity control. |