Edmund Optics Inc. 13mm Dia x 1mm Thickness, Potassium Bromide Window, Uncoated NT68-804

Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
Description
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
13mm Dia x 1mm Thickness, Potassium Bromide Window, Uncoated
NT68-804
13mm Dia x 1mm Thickness, Potassium Bromide Window, Uncoated NT68-804
Excellent Transmission from 250nm 26µm Good Resistance to Mechanical Shock Ideal for FTIR Spectroscopy Sodium Chloride (NaCl) Windows Also Available Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.
  • Excellent Transmission from 250nm 26µm
  • Good Resistance to Mechanical Shock
  • Ideal for FTIR Spectroscopy
  • Sodium Chloride (NaCl) Windows Also Available

Potassium Bromide (KBr) is a material commonly used in FTIR spectroscopy. KBr has a slightly larger spectral range than Sodium Chloride (NaCl) and has excellent transmission from 250nm 26 Micron. Its index of refraction varies from 1.46 - 1.59 over this range. KBr is water soluble and its surfaces should be protected from exposure to moisture. Exposure to moisture will degrade the surface of the window. Potassium Bromide windows provide good resistance to mechanical shock, can be easily cleaved and can be used in temperatures up to 300°C. KBr has a density of 2.75g/cm3 and a Knoop Hardness of 7.0.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT68-804
Product Name 13mm Dia x 1mm Thickness, Potassium Bromide Window, Uncoated
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details