Edmund Optics Inc. Datasheets for Vision Calibration Targets
Vision calibration targets are precision test samples or patterns that are printed or etched on a substrate of glass or other material for dimensional calibration and depth-of-field determinations of machine vision systems, cameras or microscopes.
Vision Calibration Targets: Learn more
| Product Name | Notes |
|---|---|
| These Surface Quality standards are ideal for qualifying the scratch and dig surface defects on optical components.In addition to the Scratch Dig markings, there is a 60mm scale, 6 grids... | |
| 15 Density Steps Logarithmic Grayscale This 8.5" x 11" white photographic paper variable density target offers a convenient means of testing the gray level performance of optical systems. There are... | |
| Designed for Calibration of UV or Fluorescence Microscopes Fluorescent Targets have 365nm Excitation Wavelength, 550nm Emission Wavelength Negative and Positive Targets Available The Fused Silica Positive Target (chrome pattern, clear... | |
| Designed for Measurement Calibration Positive or Negative Chrome Patterns on Glass High Contrast Target for Imaging Elements from 0.5 to 10mm, Each 2.5μm in Size This target provides a highly... | |
| For Calibration of Measurement Software N.I.S.T. Traceable Certificate of Accuracy Included 1mm to 50mm Squares These targets provide an accurate means of calibrating measurement software for image processing. The squares... | |
| Negative or Positive Patterns Complies With NBS Standard 1010A Frequency Range From 1-18 Cycles/mm Utilizing the National Bureau of Standards 1963A Resolution Pattern, these slides"available in either positive (black pattern,... | |
| New Metric Versions Available Chrome on Glass High Tolerance Superior to Etched and Filled Rulings Lines Parallel to Edge English and Metric Versions High Precision Ronchi Ruling Glass targets are... | |
| New Opal Version Available Calibrates Systems from 0.08X to 4X Measures MTF, DOF, Resolution, FOV, and Distortion N.I.S.T. Certificate of Accuracy Included Designed to calibrate systems from 0.08X to 4X... | |
| USAF 1951 Elements 0 to 3 (14 lp/mm) Fixed Frequency Grid on 2mm Centers 2 x 2.75 |