Edmund Optics Inc. Diffuse Acrylic Window 1ft for IP68 Linear Arrays NT65-430

Description
Wide Selection of Colors and Lengths Continuous or Strobed Operation Selectable 10° Angular Spread Standard Versions Also Available Banner Industrial IP68 LED Linear Arrays are ideal for illuminating large areas with maximum intensity. Lights are available with a clear acrylic window or an acrylic diffusing window in a variety of color and length options. Compatible with standard DIN rail mounts, these high intensity LED linear arrays are easily integrated into new and existing setups. In addition, the rugged housing is waterproof and rated IEC IP68. Note: Power supply and cabling (sold separately) are required for operation.
Description
Wide Selection of Colors and Lengths Continuous or Strobed Operation Selectable 10° Angular Spread Standard Versions Also Available Banner Industrial IP68 LED Linear Arrays are ideal for illuminating large areas with maximum intensity. Lights are available with a clear acrylic window or an acrylic diffusing window in a variety of color and length options. Compatible with standard DIN rail mounts, these high intensity LED linear arrays are easily integrated into new and existing setups. In addition, the rugged housing is waterproof and rated IEC IP68. Note: Power supply and cabling (sold separately) are required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Diffuse Acrylic Window 1ft for IP68 Linear Arrays
NT65-430
Diffuse Acrylic Window 1ft for IP68 Linear Arrays NT65-430
Wide Selection of Colors and Lengths Continuous or Strobed Operation Selectable 10° Angular Spread Standard Versions Also Available Banner Industrial IP68 LED Linear Arrays are ideal for illuminating large areas with maximum intensity. Lights are available with a clear acrylic window or an acrylic diffusing window in a variety of color and length options. Compatible with standard DIN rail mounts, these high intensity LED linear arrays are easily integrated into new and existing setups. In addition, the rugged housing is waterproof and rated IEC IP68. Note: Power supply and cabling (sold separately) are required for operation.
  • Wide Selection of Colors and Lengths
  • Continuous or Strobed Operation Selectable
  • 10° Angular Spread
  • Standard Versions Also Available

Banner Industrial IP68 LED Linear Arrays are ideal for illuminating large areas with maximum intensity. Lights are available with a clear acrylic window or an acrylic diffusing window in a variety of color and length options. Compatible with standard DIN rail mounts, these high intensity LED linear arrays are easily integrated into new and existing setups. In addition, the rugged housing is waterproof and rated IEC IP68.
Note: Power supply and cabling (sold separately) are required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Windows
Product Number NT65-430
Product Name Diffuse Acrylic Window 1ft for IP68 Linear Arrays
Window Type Plane
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Thin Fused Silica Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
Optical Window, FemtoOptics, Ultrathin, 25.4 mm, 1 mm thick, AR coated - 10Q12-01UF.AR1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 620-980 nm
View Details